Manufacturer: ST-Ericsson Inc
Win Source Part Number: 187527-SA8028WGE
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Fractional N Synthesizer
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Manufacturer Device Package: 24-HBCC (4x4)
Frequency - Max: 2.5GHz
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: Clock, Crystal
Output: Clock, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 187527-SA8028WGE |
| Product Name | Integrated Circuits(ICs) |