Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417CGN#PBF 145222-LTC1417CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 145222-LTC1417CGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 400k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 145222-LTC1417CGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 400k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417CGN#PBF - 145222-LTC1417CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417CGN#PBF
145222-LTC1417CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417CGN#PBF 145222-LTC1417CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 145222-LTC1417CGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 400k

Manufacturer: Linear Technology
Win Source Part Number: 145222-LTC1417CGN#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: ±5V, 5V
Digital Supply Voltage: ±5V, 5V
Sampling Rate: 400k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 145222-LTC1417CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1090CN - 072428-LTC1090CN - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details