Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3601IMSE#PBF 144272-LTC3601IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144272-LTC3601IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.52V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144272-LTC3601IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.52V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3601IMSE#PBF - 144272-LTC3601IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3601IMSE#PBF
144272-LTC3601IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3601IMSE#PBF 144272-LTC3601IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 144272-LTC3601IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.52V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 144272-LTC3601IMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz to 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 14.52V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 144272-LTC3601IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3601IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data