Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3127EDD#PBF 144266-LTC3127EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144266-LTC3127EDD#PB F Packaging: Tube/Rail Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Wireless, Avionics
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144266-LTC3127EDD#PB F Packaging: Tube/Rail Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Wireless, Avionics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#PBF - 144266-LTC3127EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#PBF
144266-LTC3127EDD#PBF
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#PBF 144266-LTC3127EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 144266-LTC3127EDD#PB F Packaging: Tube/Rail Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Wireless, Avionics

Manufacturer: Linear Technology
Win Source Part Number: 144266-LTC3127EDD#PBF
Packaging: Tube/Rail
Applications: Energy Harvesting
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 400μA
Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Wireless, Avionics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 144266-LTC3127EDD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3127EDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3557EUF-1#TRPBF - 099425-LTC3557EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIN8 - 072312-LT1640LIN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP; PDIP; 8-PDIP
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF - 1060575-LTC1326IMS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details