Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2488IDE#PBF 144263-LTC2488IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144263-LTC2488IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.9
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144263-LTC2488IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2488IDE#PBF - 144263-LTC2488IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2488IDE#PBF
144263-LTC2488IDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2488IDE#PBF 144263-LTC2488IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 144263-LTC2488IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.9

Manufacturer: Linear Technology
Win Source Part Number: 144263-LTC2488IDE#PBF
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 6.9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 144263-LTC2488IDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2488IDE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Serial
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF - 020533-LTC2355IMSE-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details