Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF 072535-LTC2420IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072535-LTC2420IS8#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072535-LTC2420IS8#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF - 072535-LTC2420IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF
072535-LTC2420IS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF 072535-LTC2420IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 072535-LTC2420IS8#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5

Manufacturer: Linear Technology
Win Source Part Number: 072535-LTC2420IS8#PBF
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072535-LTC2420IS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#TRPBF - 112586-LTC1403ACMSE-1#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details