Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#PBF 144256-LTC1646IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144256-LTC1646IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144256-LTC1646IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#PBF - 144256-LTC1646IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#PBF
144256-LTC1646IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#PBF 144256-LTC1646IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 144256-LTC1646IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 144256-LTC1646IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 144256-LTC1646IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF - 1063433-LTC4225IUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF - 1062170-LTC2909CDDB-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details