Win Source Electronics Interface - Interface - Filters - Active - LTC1569IS8-7#PBF 144034-LTC1569IS8-7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144034-LTC1569IS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144034-LTC1569IS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1569IS8-7#PBF - 144034-LTC1569IS8-7#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1569IS8-7#PBF
144034-LTC1569IS8-7#PBF
Interface - Interface - Filters - Active - LTC1569IS8-7#PBF 144034-LTC1569IS8-7#PBF
Manufacturer: Linear Technology Win Source Part Number: 144034-LTC1569IS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 144034-LTC1569IS8-7#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 10th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144034-LTC1569IS8-7#PBF
Product Name Interface - Interface - Filters - Active - LTC1569IS8-7#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT6556CGN#PBF - 125071-LT6556CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 - 072235-LT1203CN8 - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details