Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#PBF 142898-LTC1643ALCGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142898-LTC1643ALCGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142898-LTC1643ALCGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#PBF - 142898-LTC1643ALCGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#PBF
142898-LTC1643ALCGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#PBF 142898-LTC1643ALCGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 142898-LTC1643ALCGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Linear Technology
Win Source Part Number: 142898-LTC1643ALCGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 200mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142898-LTC1643ALCGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#TRPBF - 123077-LTC4215IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details