Win Source Electronics PMIC - PMIC - Supervisors - LTC1232IS8#PBF 142549-LTC1232IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142549-LTC1232IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142549-LTC1232IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1232IS8#PBF - 142549-LTC1232IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1232IS8#PBF
142549-LTC1232IS8#PBF
PMIC - PMIC - Supervisors - LTC1232IS8#PBF 142549-LTC1232IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 142549-LTC1232IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 142549-LTC1232IS8#PBF
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Open Drain
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142549-LTC1232IS8#PBF
Product Name PMIC - PMIC - Supervisors - LTC1232IS8#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF - 117639-LTC1232CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details