Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CTS8-2#TRPBF 1062314-LTC2951CTS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062314-LTC2951CTS8- 2#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062314-LTC2951CTS8- 2#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CTS8-2#TRPBF - 1062314-LTC2951CTS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CTS8-2#TRPBF
1062314-LTC2951CTS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CTS8-2#TRPBF 1062314-LTC2951CTS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062314-LTC2951CTS8- 2#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062314-LTC2951CTS8-2#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062314-LTC2951CTS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CTS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEP - 1257670-SP708TEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2902-2CGN - 072544-LTC2902-2CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details