Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-1#TRPBF 142208-LTC4362IDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142208-LTC4362IDCB-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 220μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142208-LTC4362IDCB-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 220μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-1#TRPBF - 142208-LTC4362IDCB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-1#TRPBF
142208-LTC4362IDCB-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-1#TRPBF 142208-LTC4362IDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142208-LTC4362IDCB-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 220μA

Manufacturer: Linear Technology
Win Source Part Number: 142208-LTC4362IDCB-1#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 2.5 V to 28 V
Operating Supply Current: 220μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142208-LTC4362IDCB-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 2.8 to 16 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF - 1062249-LTC2923IDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#TRPBF - 108810-LTC1326CMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details