Win Source Electronics PMIC - PMIC - Battery Management - LTC6804IG-2#PBF 1064069-LTC6804IG-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064069-LTC6804IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064069-LTC6804IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804IG-2#PBF - 1064069-LTC6804IG-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804IG-2#PBF
1064069-LTC6804IG-2#PBF
PMIC - PMIC - Battery Management - LTC6804IG-2#PBF 1064069-LTC6804IG-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064069-LTC6804IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064069-LTC6804IG-2#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064069-LTC6804IG-2#PBF
Product Name PMIC - PMIC - Battery Management - LTC6804IG-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#TRPBF - 116360-LT1640HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF - 1062249-LTC2923IDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details