Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#PBF 142037-LTC1921IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142037-LTC1921IS8#PB F Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142037-LTC1921IS8#PB F Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#PBF - 142037-LTC1921IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#PBF
142037-LTC1921IS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#PBF 142037-LTC1921IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 142037-LTC1921IS8#PB F Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA

Manufacturer: Linear Technology
Win Source Part Number: 142037-LTC1921IS8#PBF
Packaging: Tube/Rail
Applications: Dual Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 160μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142037-LTC1921IS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF - 1062319-LTC2952IF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details