Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CGN#PBF 141692-LTC2925CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141692-LTC2925CGN#PB F Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141692-LTC2925CGN#PB F Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CGN#PBF - 141692-LTC2925CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CGN#PBF
141692-LTC2925CGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CGN#PBF 141692-LTC2925CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 141692-LTC2925CGN#PB F Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 141692-LTC2925CGN#PBF
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141692-LTC2925CGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF - 1063372-LTC4211IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC - 1209040-LTC4217CDHC - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 12 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details