Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#PBF 141516-LT1630IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141516-LT1630IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 550nA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 4.1mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 30MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141516-LT1630IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 550nA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 4.1mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 30MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#PBF - 141516-LT1630IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#PBF
141516-LT1630IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#PBF 141516-LT1630IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 141516-LT1630IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 550nA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 4.1mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 30MHz

Manufacturer: Linear Technology
Win Source Part Number: 141516-LT1630IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 550nA
Voltage - Input Offset: 220μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 4.1mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 30MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 141516-LT1630IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#PBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
IBIAS 0.5500 µA
GBW 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#PBF - 072346-LT1991ACMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details