Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF 1026656-LT1228CN8#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026656-LT1228CN8#PB F Length: 10.16 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 28 V Number of Elements: 1 Height: 3.3 mm -3db Bandwidth: 100 MHz Bandwidth: 100 MHz Slew Rate: 500 V/µs Number of Channels: 1 Number of Pins: 8 Settling Time: 45 ns Common Mode Rejection Ratio: 55 dB Input Bias Current: 10 µA Width: 6.48 mm Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Operating Supply Current: 6 mA Output Current per Channel: 125 mA Alternative Parts (Cross-Reference): LT1228IN8#PBF; LT1190CN8#PBF; LT1217CN8; EL2045CN; LF411ACN; LM301ANLT1228CN8-PBF ; LT1228CN8PBF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4 V Max Supply Current: 11 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 2 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 65 dB Input Offset Voltage (Vos): 500 µV Nominal Gain Bandwidth Product: 100 MHz
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026656-LT1228CN8#PB F Length: 10.16 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 28 V Number of Elements: 1 Height: 3.3 mm -3db Bandwidth: 100 MHz Bandwidth: 100 MHz Slew Rate: 500 V/µs Number of Channels: 1 Number of Pins: 8 Settling Time: 45 ns Common Mode Rejection Ratio: 55 dB Input Bias Current: 10 µA Width: 6.48 mm Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Operating Supply Current: 6 mA Output Current per Channel: 125 mA Alternative Parts (Cross-Reference): LT1228IN8#PBF; LT1190CN8#PBF; LT1217CN8; EL2045CN; LF411ACN; LM301ANLT1228CN8-PBF ; LT1228CN8PBF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4 V Max Supply Current: 11 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 2 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 65 dB Input Offset Voltage (Vos): 500 µV Nominal Gain Bandwidth Product: 100 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF
1026656-LT1228CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF 1026656-LT1228CN8#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026656-LT1228CN8#PB F Length: 10.16 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 28 V Number of Elements: 1 Height: 3.3 mm -3db Bandwidth: 100 MHz Bandwidth: 100 MHz Slew Rate: 500 V/µs Number of Channels: 1 Number of Pins: 8 Settling Time: 45 ns Common Mode Rejection Ratio: 55 dB Input Bias Current: 10 µA Width: 6.48 mm Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Operating Supply Current: 6 mA Output Current per Channel: 125 mA Alternative Parts (Cross-Reference): LT1228IN8#PBF; LT1190CN8#PBF; LT1217CN8; EL2045CN; LF411ACN; LM301ANLT1228CN8-PBF ; LT1228CN8PBF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4 V Max Supply Current: 11 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 2 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 65 dB Input Offset Voltage (Vos): 500 µV Nominal Gain Bandwidth Product: 100 MHz

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026656-LT1228CN8#PBF
Length: 10.16 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 75 MHz
Operating Supply Voltage: 28 V
Number of Elements: 1
Height: 3.3 mm
-3db Bandwidth: 100 MHz
Bandwidth: 100 MHz
Slew Rate: 500 V/µs
Number of Channels: 1
Number of Pins: 8
Settling Time: 45 ns
Common Mode Rejection Ratio: 55 dB
Input Bias Current: 10 µA
Width: 6.48 mm
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Operating Supply Current: 6 mA
Output Current per Channel: 125 mA
Alternative Parts (Cross-Reference): LT1228IN8#PBF; LT1190CN8#PBF; LT1217CN8; EL2045CN; LF411ACN; LM301ANLT1228CN8-PBF; LT1228CN8PBF;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542330000
REACH SVHC: No SVHC
Max Supply Voltage: 36 V
Min Supply Voltage: 4 V
Max Supply Current: 11 mA
Dual Supply Voltage: 9 V
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 65 dB
Input Offset Voltage (Vos): 500 µV
Nominal Gain Bandwidth Product: 100 MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1026656-LT1228CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
VOS 0.5000 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#PBF - 1059029-LT1999CMS8-50#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#TRPBF - 1058176-LT1368CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details