Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF 020245-LT1229CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020245-LT1229CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 020245-LT1229CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF
020245-LT1229CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF 020245-LT1229CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020245-LT1229CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 020245-LT1229CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 6mA
Channel Output Current: 125mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020245-LT1229CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 2500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1496CN - 072278-LT1496CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#PBF - 020288-LT1636CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details