Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#PBF 141316-LTC2977IUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141316-LTC2977IUP#PB F Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: LTC2977 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U4793B-MFPY; U4793B-FP; ZXCT1051E5TA; U4793B; Introduction Date: April 22, 2013 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141316-LTC2977IUP#PB F Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: LTC2977 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U4793B-MFPY; U4793B-FP; ZXCT1051E5TA; U4793B; Introduction Date: April 22, 2013 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#PBF - 141316-LTC2977IUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#PBF
141316-LTC2977IUP#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#PBF 141316-LTC2977IUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 141316-LTC2977IUP#PB F Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: LTC2977 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U4793B-MFPY; U4793B-FP; ZXCT1051E5TA; U4793B; Introduction Date: April 22, 2013 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 141316-LTC2977IUP#PBF
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Family Name: LTC2977
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V, 4.5 V to 15 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): U4793B-MFPY; U4793B-FP; ZXCT1051E5TA; U4793B;
Introduction Date: April 22, 2013
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141316-LTC2977IUP#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Specs
Output Options Inverting; Active Low; Active High
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC4361CTS8-1#TRMPBF - 020663-LTC4361CTS8-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-8
IQ 220 µA
View Details