Manufacturer: ST-Ericsson Inc
Win Source Part Number: 141138-PM4210CD8/HF
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Tray
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 60-TFBGA
Manufacturer Device Package: 60-BGA (7x7)
Applications: Handheld/Mobile Devices
Operating Supply Voltage: 2.7 V ~ 4.8 V
Current - Supply: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 141138-PM4210CD8/HF |
| Product Name | Integrated Circuits(ICs) |