Win Source Electronics PMIC - PMIC - Supervisors - LTC2901-2CGN#TRPBF 140919-LTC2901-2CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140919-LTC2901-2CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140919-LTC2901-2CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2901-2CGN#TRPBF - 140919-LTC2901-2CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2901-2CGN#TRPBF
140919-LTC2901-2CGN#TRPBF
PMIC - PMIC - Supervisors - LTC2901-2CGN#TRPBF 140919-LTC2901-2CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140919-LTC2901-2CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 140919-LTC2901-2CGN#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 140919-LTC2901-2CGN#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2901-2CGN#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF - 020549-LTC2952CF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details