Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-1#TRPBF 140287-LTC4224CDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140287-LTC4224CDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140287-LTC4224CDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-1#TRPBF - 140287-LTC4224CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-1#TRPBF
140287-LTC4224CDDB-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-1#TRPBF 140287-LTC4224CDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140287-LTC4224CDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA

Manufacturer: Linear Technology
Win Source Part Number: 140287-LTC4224CDDB-1#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 1 V to 6 V
Operating Supply Current: 1.4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 140287-LTC4224CDDB-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details