Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRPBF 139675-LTC4210-2IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139675-LTC4210-2IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MIC2582-JYM; MIC2582-JBM; MAX4271ESA+; MAX4370ESA+; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139675-LTC4210-2IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MIC2582-JYM; MIC2582-JBM; MAX4271ESA+; MAX4370ESA+; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRPBF - 139675-LTC4210-2IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRPBF
139675-LTC4210-2IS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRPBF 139675-LTC4210-2IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139675-LTC4210-2IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MIC2582-JYM; MIC2582-JBM; MAX4271ESA+; MAX4370ESA+; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139675-LTC4210-2IS6#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Family Name: LTC4210-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 650μA
Alternative Parts (Cross-Reference): MIC2582-JYM; MIC2582-JBM; MAX4271ESA+; MAX4370ESA+;
Introduction Date: July 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139675-LTC4210-2IS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-0#TRMPBF - 1059343-LT3484EDCB-0#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2914IDHC-2#PBF - 1062212-LTC2914IDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details