Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250HCN8#PBF 139583-LT4250HCN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139583-LT4250HCN8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139583-LT4250HCN8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8#PBF - 139583-LT4250HCN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8#PBF
139583-LT4250HCN8#PBF
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8#PBF 139583-LT4250HCN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 139583-LT4250HCN8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 139583-LT4250HCN8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: Through Hole
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139583-LT4250HCN8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250HCN8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3IGN#PBF - 072492-LTC1647-3IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details