Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4244IGN-1#PBF 139514-LTC4244IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139514-LTC4244IGN-1# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139514-LTC4244IGN-1# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN-1#PBF - 139514-LTC4244IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN-1#PBF
139514-LTC4244IGN-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN-1#PBF 139514-LTC4244IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 139514-LTC4244IGN-1# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Linear Technology
Win Source Part Number: 139514-LTC4244IGN-1#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 100mA, 500mA
Programmable Features: Current Limit, Fault Timeout
Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139514-LTC4244IGN-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4244IGN-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF - 072400-LT4254CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1900 µA
View Details