Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IMS8#PBF 139233-LT1638IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139233-LT1638IMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139233-LT1638IMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IMS8#PBF - 139233-LT1638IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IMS8#PBF
139233-LT1638IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IMS8#PBF 139233-LT1638IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 139233-LT1638IMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139233-LT1638IMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V
Operating Supply Current: 205μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 139233-LT1638IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IMS8#PBF
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
IBIAS 0.0200 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACS8#TRPBF - 020271-LT1490ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS5#TRPBF - 1058702-LT1784CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details