Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF 1057934-LT1168ACS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057934-LT1168ACS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Alternative Parts (Cross-Reference): INA141UG4; LT1167IS8#TR; LT1167ACS8; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057934-LT1168ACS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Alternative Parts (Cross-Reference): INA141UG4; LT1167IS8#TR; LT1167ACS8; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF
1057934-LT1168ACS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF 1057934-LT1168ACS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057934-LT1168ACS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Alternative Parts (Cross-Reference): INA141UG4; LT1167IS8#TR; LT1167ACS8; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057934-LT1168ACS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 40pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 32mA
Gain Bandwidth Product (GBP): 400kHz
Alternative Parts (Cross-Reference): INA141UG4; LT1167IS8#TR; LT1167ACS8;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057934-LT1168ACS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
IBIAS 4.00E-5 µA
GBW 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178AIS8#PBF - 1059062-LT2178AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0160 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF - 1058542-LT1637IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204CGN#TRPBF - 1060059-LT6204CGN#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details