Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF 088435-LTC2050IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 088435-LTC2050IS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Family Name: LTC2050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA333AMDBVREPG4; ISL28133FHZ-T7A; ISL28133FHZ-T7; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088435-LTC2050IS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Family Name: LTC2050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA333AMDBVREPG4; ISL28133FHZ-T7A; ISL28133FHZ-T7; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF - 088435-LTC2050IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF
088435-LTC2050IS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF 088435-LTC2050IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 088435-LTC2050IS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Family Name: LTC2050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA333AMDBVREPG4; ISL28133FHZ-T7A; ISL28133FHZ-T7; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Manufacturer: Linear Technology
Win Source Part Number: 088435-LTC2050IS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 75pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 800μA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA333AMDBVREPG4; ISL28133FHZ-T7A; ISL28133FHZ-T7;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 088435-LTC2050IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
IBIAS 7.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#TRPBF - 1058718-LT1787CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8-1#PBF - 072220-LT1167ACS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details