Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1335CSW#PBF 139208-LTC1335CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139208-LTC1335CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139208-LTC1335CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335CSW#PBF - 139208-LTC1335CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335CSW#PBF
139208-LTC1335CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1335CSW#PBF 139208-LTC1335CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 139208-LTC1335CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 139208-LTC1335CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Drivers/Receivers: 6/6
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139208-LTC1335CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1335CSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338ISW#PBF - 1060586-LTC1338ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-1CSW#PBF - 1060335-LTC1064-1CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details