Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4222IG#PBF 139067-LTC4222IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139067-LTC4222IG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139067-LTC4222IG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4222IG#PBF - 139067-LTC4222IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4222IG#PBF
139067-LTC4222IG#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4222IG#PBF 139067-LTC4222IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 139067-LTC4222IG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA

Manufacturer: Linear Technology
Win Source Part Number: 139067-LTC4222IG#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.9 V to 29 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139067-LTC4222IG#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4222IG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC699IN8 - 1209326-LTC699IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF - 1062291-LTC2941CDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details