Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS-3.3#PBF 138970-LTC1149CS-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138970-LTC1149CS-3.3 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: Up to 48V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138970-LTC1149CS-3.3 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: Up to 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS-3.3#PBF - 138970-LTC1149CS-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS-3.3#PBF
138970-LTC1149CS-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS-3.3#PBF 138970-LTC1149CS-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 138970-LTC1149CS-3.3 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: Up to 48V

Manufacturer: Linear Technology
Win Source Part Number: 138970-LTC1149CS-3.3#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: Up to 48V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 138970-LTC1149CS-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS-3.3#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details