Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS#PBF 138557-LTC1430CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138557-LTC1430CS#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138557-LTC1430CS#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS#PBF - 138557-LTC1430CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS#PBF
138557-LTC1430CS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS#PBF 138557-LTC1430CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 138557-LTC1430CS#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 138557-LTC1430CS#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 138557-LTC1430CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS#PBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS - 086976-LT1184FCS - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.5#PBF - 020328-LT1764AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details