Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS 086976-LT1184FCS

Description
Manufacturer: Linear Technology Win Source Part Number: 086976-LT1184FCS Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 086976-LT1184FCS Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS - 086976-LT1184FCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS
086976-LT1184FCS
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS 086976-LT1184FCS
Manufacturer: Linear Technology Win Source Part Number: 086976-LT1184FCS Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 086976-LT1184FCS
Packaging: Tube/Rail
Applications: Converter, CCFL
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 086976-LT1184FCS
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#PBF - 020223-LT1129CQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 - 072443-LTC1262CN8 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Special Features Multiple Outputs
Output Voltage 12 volts
View Details