Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#PBF 138532-LTC4350CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138532-LTC4350CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138532-LTC4350CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#PBF - 138532-LTC4350CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#PBF
138532-LTC4350CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#PBF 138532-LTC4350CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 138532-LTC4350CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 138532-LTC4350CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, OR Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, OVP, UVLO
Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.5 V to 12 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 138532-LTC4350CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LT1579CS-3 - 1205899-LT1579CS-3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#TRPBF - 119434-LTC1326IMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details