Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1378993-LTC695ISW-3.3

Description
Win Source Part Number: 1378993-LTC695ISW-3. 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Type: Simple Reset/Power-On Reset Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: LTC695 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Reset: Active High/Active Low Reset Timeout: 140ms Minimum
Request a Quote Datasheet
Description
Win Source Part Number: 1378993-LTC695ISW-3. 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Type: Simple Reset/Power-On Reset Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: LTC695 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Reset: Active High/Active Low Reset Timeout: 140ms Minimum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1378993-LTC695ISW-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1378993-LTC695ISW-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1378993-LTC695ISW-3.3
Win Source Part Number: 1378993-LTC695ISW-3. 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Type: Simple Reset/Power-On Reset Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: LTC695 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Reset: Active High/Active Low Reset Timeout: 140ms Minimum

Win Source Part Number: 1378993-LTC695ISW-3.3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Type: Simple Reset/Power-On Reset
Mfr: Linear Technology
Package: Bulk
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: LTC695
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Reset: Active High/Active Low
Reset Timeout: 140ms Minimum

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1378993-LTC695ISW-3.3
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1235CSW#TRPBF - 124896-LTC1235CSW#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details