Win Source Electronics PMIC - PMIC - Supervisors - LTC2928CG#PBF 137836-LTC2928CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137836-LTC2928CG#PBF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137836-LTC2928CG#PBF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2928CG#PBF - 137836-LTC2928CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2928CG#PBF
137836-LTC2928CG#PBF
PMIC - PMIC - Supervisors - LTC2928CG#PBF 137836-LTC2928CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 137836-LTC2928CG#PBF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 137836-LTC2928CG#PBF
Packaging: Tube/Rail
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 137836-LTC2928CG#PBF
Product Name PMIC - PMIC - Supervisors - LTC2928CG#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details