Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#PBF 137794-LTC4300A-1IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137794-LTC4300A-1IMS 8#PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137794-LTC4300A-1IMS 8#PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#PBF - 137794-LTC4300A-1IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#PBF
137794-LTC4300A-1IMS8#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#PBF 137794-LTC4300A-1IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137794-LTC4300A-1IMS 8#PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA

Manufacturer: Linear Technology
Win Source Part Number: 137794-LTC4300A-1IMS8#PBF
Packaging: Tube/Rail
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137794-LTC4300A-1IMS8#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF - 1060799-LTC1518CS#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Embedded Processors and Controllers - APA075-FPQ208 - 1031509-APA075-FPQ208 - Win Source Electronics
Specs
Device Type Storage Interface
Pins 208 #
View Details