Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#TRPBF 137478-LT4256-3CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137478-LT4256-3CGN#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137478-LT4256-3CGN#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#TRPBF - 137478-LT4256-3CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#TRPBF
137478-LT4256-3CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#TRPBF 137478-LT4256-3CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137478-LT4256-3CGN#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA

Manufacturer: Linear Technology
Win Source Part Number: 137478-LT4256-3CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 137478-LT4256-3CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF - 072578-LTC3675EUFF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
IQ 16 µA
View Details
Electronic Wholesale - SP708SCU - 1257661-SP708SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4150CMS#PBF - 1063350-LTC4150CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details