Win Source Part Number: 1373061-IRM-30-15
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 32 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: MEAN WELL USA Inc.
Series: IRM-30 (30W)
Package: Box
Product Status: Active
Features: Universal Input
Package / Case: 4-DIP Module
Base Product Number: IRM-30
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 30 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, TUV
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 15V
Efficiency: 88%
Line Regulation: ±0.5%
Load Regulation: ±0.5%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1373061-IRM-30-15 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |