Win Source Electronics AC DC Converters - ADD-55B 1139956-ADD-55B

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1139956-ADD-55B Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, Universal Input Approvals: CB, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 3 Voltage - Output 1: 27.6V Voltage - Output 2: 5V Voltage - Output 3: 26.5V Efficiency: 74% Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -10°C ~ 60°C (With Derating) Manufacturer Homepage: www.astrodyne.com Current - Output (Maximum): 1.3A, 3A, 160mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 55W Parts Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1139956-ADD-55B Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, Universal Input Approvals: CB, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 3 Voltage - Output 1: 27.6V Voltage - Output 2: 5V Voltage - Output 3: 26.5V Efficiency: 74% Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -10°C ~ 60°C (With Derating) Manufacturer Homepage: www.astrodyne.com Current - Output (Maximum): 1.3A, 3A, 160mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 55W Parts Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ADD-55B - 1139956-ADD-55B - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - ADD-55B
1139956-ADD-55B
AC DC Converters - ADD-55B 1139956-ADD-55B
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1139956-ADD-55B Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, Universal Input Approvals: CB, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 3 Voltage - Output 1: 27.6V Voltage - Output 2: 5V Voltage - Output 3: 26.5V Efficiency: 74% Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -10°C ~ 60°C (With Derating) Manufacturer Homepage: www.astrodyne.com Current - Output (Maximum): 1.3A, 3A, 160mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 55W Parts Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1139956-ADD-55B
Type: Enclosed
Mounting Style: Chassis Mount
Features: Adjustable Output, Universal Input
Approvals: CB, CE, cURus, TUV
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Number of Outputs: 3
Voltage - Output 1: 27.6V
Voltage - Output 2: 5V
Voltage - Output 3: 26.5V
Efficiency: 74%
Categories: Power Supplies - External/Internal (Off-Board)
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Manufacturer Homepage: www.astrodyne.com
Current - Output (Maximum): 1.3A, 3A, 160mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC
Power (W): 55W
Parts Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1139956-ADD-55B
Product Name AC DC Converters - ADD-55B
Input Voltage 88 to 370 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - IRM-15-12 - 847546-IRM-15-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 979422-ELP-75-36-C - Win Source Electronics
Specs
Package Type Other; Box
Output Power 76 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1341408-IPC-300A - Win Source Electronics
Specs
Package Type Other; Box
Output Power 447 watts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details