Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRPBF 137125-LT3494AEDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137125-LT3494AEDDB#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 225mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.3V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137125-LT3494AEDDB#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 225mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.3V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRPBF - 137125-LT3494AEDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRPBF
137125-LT3494AEDDB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRPBF 137125-LT3494AEDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137125-LT3494AEDDB#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 225mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.3V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 137125-LT3494AEDDB#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 225mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x2)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.3V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 137125-LT3494AEDDB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT-5#PBF - 1057748-LT1076IT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details