Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF 090082-LTC1772CS6

Description
Manufacturer: Linear Technology Win Source Part Number: 090082-LTC1772CS6 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 090082-LTC1772CS6 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF
090082-LTC1772CS6
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF 090082-LTC1772CS6
Manufacturer: Linear Technology Win Source Part Number: 090082-LTC1772CS6 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 090082-LTC1772CS6
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 9.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 090082-LTC1772CS6
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8#TRPBF - 1058398-LT1506IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details