Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370418-SWPA6028S102MT

Description
Win Source Part Number: 1370418-SWPA6028S102 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Max): 0.110" (2.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 1 mH Current Rating (Amps): 230 mA Current - Saturation (Isat): 180mA Shielding: Shielded DC Resistance (DCR): 7.54Ohm Max Frequency - Self Resonant: 1.5MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370418-SWPA6028S102 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Max): 0.110" (2.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 1 mH Current Rating (Amps): 230 mA Current - Saturation (Isat): 180mA Shielding: Shielded DC Resistance (DCR): 7.54Ohm Max Frequency - Self Resonant: 1.5MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370418-SWPA6028S102MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370418-SWPA6028S102MT
Inductors, Coils, Chokes - Fixed Inductors 1370418-SWPA6028S102MT
Win Source Part Number: 1370418-SWPA6028S102 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Max): 0.110" (2.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 1 mH Current Rating (Amps): 230 mA Current - Saturation (Isat): 180mA Shielding: Shielded DC Resistance (DCR): 7.54Ohm Max Frequency - Self Resonant: 1.5MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370418-SWPA6028S102MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SWPA
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max): 0.110" (2.80mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 mH
Current Rating (Amps): 230 mA
Current - Saturation (Isat): 180mA
Shielding: Shielded
DC Resistance (DCR): 7.54Ohm Max
Frequency - Self Resonant: 1.5MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370418-SWPA6028S102MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1369376-SDCW3216-2-601TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.8000 ohms
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details