Win Source Electronics Filters - Common Mode Chokes 1369376-SDCW3216-2-601TF

Description
Win Source Part Number: 1369376-SDCW3216-2-6 01TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 260mA DC Resistance (DCR) (Max): 800mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369376-SDCW3216-2-6 01TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 260mA DC Resistance (DCR) (Max): 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369376-SDCW3216-2-601TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369376-SDCW3216-2-601TF
Filters - Common Mode Chokes 1369376-SDCW3216-2-601TF
Win Source Part Number: 1369376-SDCW3216-2-6 01TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 260mA DC Resistance (DCR) (Max): 800mOhm

Win Source Part Number: 1369376-SDCW3216-2-601TF
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCW
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.079" (2.00mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 260mA
DC Resistance (DCR) (Max): 800mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369376-SDCW3216-2-601TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328846-SWPA6020S1R0NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329009-WPN4020HR68MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370267-SDWL1608CP33NJSTF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details