Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370229-SDWL1608CR10JSTFM01

Description
Win Source Part Number: 1370229-SDWL1608CR10 JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 100 nH Current Rating (Amps): 220 mA Shielding: Unshielded DC Resistance (DCR): 680mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 1.8GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370229-SDWL1608CR10 JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 100 nH Current Rating (Amps): 220 mA Shielding: Unshielded DC Resistance (DCR): 680mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 1.8GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370229-SDWL1608CR10JSTFM01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370229-SDWL1608CR10JSTFM01
Inductors, Coils, Chokes - Fixed Inductors 1370229-SDWL1608CR10JSTFM01
Win Source Part Number: 1370229-SDWL1608CR10 JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 100 nH Current Rating (Amps): 220 mA Shielding: Unshielded DC Resistance (DCR): 680mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 1.8GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370229-SDWL1608CR10JSTFM01
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDWL-C-M
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 100 nH
Current Rating (Amps): 220 mA
Shielding: Unshielded
DC Resistance (DCR): 680mOhm Max
Q @ Freq: 34 @ 150MHz
Frequency - Self Resonant: 1.8GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370229-SDWL1608CR10JSTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328836-WPN201610MR68MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329009-WPN4020HR68MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369379-CM422SG472N - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.9000 ohms
View Details