Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370085-SDWL1608CP3N6CSTF

Description
Win Source Part Number: 1370085-SDWL1608CP3N 6CSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 3.6 nH Current Rating (Amps): 1.9 A Shielding: Unshielded DC Resistance (DCR): 31mOhm Max Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 9.7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370085-SDWL1608CP3N 6CSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 3.6 nH Current Rating (Amps): 1.9 A Shielding: Unshielded DC Resistance (DCR): 31mOhm Max Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 9.7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370085-SDWL1608CP3N6CSTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370085-SDWL1608CP3N6CSTF
Inductors, Coils, Chokes - Fixed Inductors 1370085-SDWL1608CP3N6CSTF
Win Source Part Number: 1370085-SDWL1608CP3N 6CSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 3.6 nH Current Rating (Amps): 1.9 A Shielding: Unshielded DC Resistance (DCR): 31mOhm Max Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 9.7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370085-SDWL1608CP3N6CSTF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDWL-CP
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm)
Height - Seated (Max): 0.043" (1.10mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.6 nH
Current Rating (Amps): 1.9 A
Shielding: Unshielded
DC Resistance (DCR): 31mOhm Max
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 9.7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370085-SDWL1608CP3N6CSTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328962-SWPA6045S3R6NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328864-SWPA4020SR47NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details