Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1329000-SPH252010H3R3MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329000-SPH252010H3R 3MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 228mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252010H3R3MT TR Current - Saturation (Isat): 1.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329000-SPH252010H3R 3MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 228mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252010H3R3MT TR Current - Saturation (Isat): 1.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329000-SPH252010H3R3MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329000-SPH252010H3R3MT
Inductors, Coils, Chokes - Fixed Inductors 1329000-SPH252010H3R3MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329000-SPH252010H3R 3MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 228mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252010H3R3MT TR Current - Saturation (Isat): 1.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329000-SPH252010H3R3MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 228mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SPH252010H3R3MTTR
Current - Saturation (Isat): 1.1A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329000-SPH252010H3R3MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328837-SDFL1608Q1R5KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369738-SDCL1005C2N0CTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details