Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369888-MCL1608NR56JT

Description
Win Source Part Number: 1369888-MCL1608NR56J T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL-N Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 560 nH Current Rating (Amps): 400 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 120MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369888-MCL1608NR56J T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL-N Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 560 nH Current Rating (Amps): 400 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 120MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369888-MCL1608NR56JT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369888-MCL1608NR56JT
Inductors, Coils, Chokes - Fixed Inductors 1369888-MCL1608NR56JT
Win Source Part Number: 1369888-MCL1608NR56J T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL-N Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 560 nH Current Rating (Amps): 400 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 120MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369888-MCL1608NR56JT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MCL-N
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
ECCN: EAR99
Inductance: 560 nH
Current Rating (Amps): 400 mA
Current - Saturation (Isat): 550mA
Shielding: Shielded
DC Resistance (DCR): 520mOhm Max
Frequency - Self Resonant: 120MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369888-MCL1608NR56JT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1329006-SWPA6045S6R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370287-MWSA0603S-150MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369407-SDCW2012-2-670TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.2500 ohms
View Details