Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328963-SDCL1005C56NJTDF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328963-SDCL1005C56N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 56 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1005C56NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328963-SDCL1005C56N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 56 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1005C56NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328963-SDCL1005C56NJTDF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328963-SDCL1005C56NJTDF
Inductors, Coils, Chokes - Fixed Inductors 1328963-SDCL1005C56NJTDF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328963-SDCL1005C56N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 56 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1005C56NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328963-SDCL1005C56NJTDF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 56 nH
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 750MHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SDCL1005C56NJTDFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328963-SDCL1005C56NJTDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369545-SDCL0603Q4N3HT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369643-SDFL1005Q2R7KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369829-SDFL1005LR18KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details