Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328994-SWPA4020SR24MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328994-SWPA4020SR24 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 240 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 283MHz DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4020SR24MTT R Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328994-SWPA4020SR24 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 240 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 283MHz DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4020SR24MTT R Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328994-SWPA4020SR24MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328994-SWPA4020SR24MT
Inductors, Coils, Chokes - Fixed Inductors 1328994-SWPA4020SR24MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328994-SWPA4020SR24 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 240 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 283MHz DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4020SR24MTT R Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328994-SWPA4020SR24MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 240 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 283MHz
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SWPA4020SR24MTTR
Current - Saturation (Isat): 10.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328994-SWPA4020SR24MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328986-MWSA0603S-2R2MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370312-MWSD1005C3N3CTM81 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Filters - Common Mode Chokes - 1369386-CM0903SG881N - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 880 microH
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details